Vishay Precision Group Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3900JE1213

Description
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3900JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3900JE1213
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3900JE1213
Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .39 5% E12 E3 Vishay - 70P5904 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .39 5% E12 E3 Vishay
70P5904
Cw-2B-13 .39 5% E12 E3 Vishay 70P5904
CW-2B-13 .39 5% e12 E3

CW-2B-13 .39 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3900JE1213 70P5904
Product Name Res Wirewound 390m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .39 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details