Vishay Precision Group Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2000JE1213

Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR2000JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR2000JE1213
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2000JE1213
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .2 5% E12 E3 Vishay - 70P5811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .2 5% E12 E3 Vishay
70P5811
Cw-2B-13 .2 5% E12 E3 Vishay 70P5811
CW-2B-13 .2 5% e12 E3

CW-2B-13 .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2000JE1213 70P5811
Product Name Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details