Vishay Precision Group Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1670JE1213

Description
Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1670JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1670JE1213
Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1670JE1213
Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .167 5% E12 E3 Vishay - 70P5795 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .167 5% E12 E3 Vishay
70P5795
Cw-2B-13 .167 5% E12 E3 Vishay 70P5795
CW-2B-13 .167 5% e12 E3

CW-2B-13 .167 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1670JE1213 70P5795
Product Name Res Wirewound 167m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .167 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers