Vishay Precision Group Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1250JE70

Description
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1250JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1250JE70
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1250JE70
Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .125 5% E70 E3 Vishay - 70P5757 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .125 5% E70 E3 Vishay
70P5757
Cw-2B .125 5% E70 E3 Vishay 70P5757
CW-2B .125 5% E70 e3

CW-2B .125 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1250JE70 70P5757
Product Name Res Wirewound 125m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .125 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details