Vishay Precision Group Wirewound Resistors CW02BR1500KS73

Description
CW-2B .15 10% S73
Request a Quote Datasheet
Description
CW-2B .15 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR1500KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1500KS73
Wirewound Resistors 3110-CW02BR1500KS73
CW-2B .15 10% S73

CW-2B .15 10% S73

Supplier's Site Datasheet
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1500KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1500KS73
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1500KS73
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.15 Ohm, 10% Vishay - 43C8919 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.15 Ohm, 10% Vishay
43C8919
Cw, 0.562 X 0.188, 0.15 Ohm, 10% Vishay 43C8919
CW, 0.562 x 0.188", 0.15 Ohm, 10%

CW, 0.562 x 0.188", 0.15 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR1500KS73 CW02BR1500KS73 43C8919
Product Name Wirewound Resistors Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.15 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.1500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A33RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details