Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02BR1500JE73

Description
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
Request a Quote
Description
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02BR1500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02BR1500JE73
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02BR1500JE73
Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Resistor Wirewound, 0.15 Ohm, 3W, 5%; Resistance Vishay - 65K3690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.15 Ohm, 3W, 5%; Resistance Vishay
65K3690
Resistor Wirewound, 0.15 Ohm, 3W, 5%; Resistance Vishay 65K3690
RESISTOR WIREWOUND, 0.15 OHM, 3W, 5%; Resistance:0.15ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.15 OHM, 3W, 5%; Resistance:0.15ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1500JE73 65K3690
Product Name Wirewound ResistorSeries:CW; Resistance:0.15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Resistor Wirewound, 0.15 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details