Vishay Precision Group Wirewound Resistors CW02BR1100KE70

Description
CW-2B .11 10% E70 e3
Request a Quote Datasheet
Description
CW-2B .11 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR1100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1100KE70
Wirewound Resistors 3110-CW02BR1100KE70
CW-2B .11 10% E70 e3

CW-2B .11 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1100KE70
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1100KE70
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .11 10% E70 E3 Vishay - 70P5745 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .11 10% E70 E3 Vishay
70P5745
Cw-2B .11 10% E70 E3 Vishay 70P5745
CW-2B .11 10% E70 e3

CW-2B .11 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR1100KE70 CW02BR1100KE70 70P5745
Product Name Wirewound Resistors Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .11 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details