Vishay Precision Group Wirewound Resistors CW02BR3000KS70

Description
CW-2B .3 10% S70
Request a Quote Datasheet
Description
CW-2B .3 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR3000KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3000KS70
Wirewound Resistors 3110-CW02BR3000KS70
CW-2B .3 10% S70

CW-2B .3 10% S70

Supplier's Site Datasheet
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3000KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3000KS70
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3000KS70
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay - 43C8959 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay
43C8959
Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay 43C8959
CW, 0.562 x 0.188", 0.3 Ohm, 10%

CW, 0.562 x 0.188", 0.3 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR3000KS70 CW02BR3000KS70 43C8959
Product Name Wirewound Resistors Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details