Vishay Precision Group Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3000JE7013

Description
Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3000JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3000JE7013
Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3000JE7013
Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .3 5% E70 E3 Vishay - 70P5866 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .3 5% E70 E3 Vishay
70P5866
Cw-2B-13 .3 5% E70 E3 Vishay 70P5866
CW-2B-13 .3 5% E70 e3

CW-2B-13 .3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3000JE7013 70P5866
Product Name Res Wirewound 300m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .3 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers