Vishay Precision Group Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1600JE1213

Description
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1600JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1600JE1213
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1600JE1213
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .16 5% E12 E3 Vishay - 70P5787 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .16 5% E12 E3 Vishay
70P5787
Cw-2B-13 .16 5% E12 E3 Vishay 70P5787
CW-2B-13 .16 5% e12 E3

CW-2B-13 .16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1600JE1213 70P5787
Product Name Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers