Vishay Precision Group Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2400JB12

Description
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR2400JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR2400JB12
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2400JB12
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .24 5% B12 Vishay - 23M4122 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .24 5% B12 Vishay
23M4122
Cw-2B .24 5% B12 Vishay 23M4122
CW-2B .24 5% B12

CW-2B .24 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2400JB12 23M4122
Product Name Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .24 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers