Vishay Precision Group Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4300JE1213

Description
Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR4300JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR4300JE1213
Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4300JE1213
Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .43 5% E12 E3 Vishay - 70P5921 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .43 5% E12 E3 Vishay
70P5921
Cw-2B-13 .43 5% E12 E3 Vishay 70P5921
CW-2B-13 .43 5% e12 E3

CW-2B-13 .43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4300JE1213 70P5921
Product Name Res Wirewound 430m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .43 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details