Vishay Precision Group Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2000KS70

Description
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2000KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2000KS70
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2000KS70
Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR2000KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR2000KS70
Wirewound Resistors 3110-CW02BR2000KS70
CW-2B .2 10% S70

CW-2B .2 10% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.2 Ohm, 10% Vishay - 43C8925 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.2 Ohm, 10% Vishay
43C8925
Cw, 0.562 X 0.188, 0.2 Ohm, 10% Vishay 43C8925
CW, 0.562 x 0.188", 0.2 Ohm, 10%

CW, 0.562 x 0.188", 0.2 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR2000KS70 3110-CW02BR2000KS70 43C8925
Product Name Res Wirewound 200m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 0.2 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details