Vishay Precision Group Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B9R090KE1213

Description
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B9R090KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B9R090KE1213
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B9R090KE1213
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 9.09 10% E12 E3 Vishay - 70P7777 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 9.09 10% E12 E3 Vishay
70P7777
Cw-2B-13 9.09 10% E12 E3 Vishay 70P7777
CW-2B-13 9.09 10% e12 E3

CW-2B-13 9.09 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B9R090KE1213 70P7777
Product Name Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 9.09 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details