Vishay Precision Group Wirewound Resistors CW02B900R0JE12

Description
CW-2B 900 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 900 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B900R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B900R0JE12
Wirewound Resistors 3110-CW02B900R0JE12
CW-2B 900 5% E12 e3

CW-2B 900 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B900R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B900R0JE12
Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B900R0JE12
Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 900 5% E12 E3 Vishay - 70P7788 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 900 5% E12 E3 Vishay
70P7788
Cw-2B 900 5% E12 E3 Vishay 70P7788
CW-2B 900 5% E12 e3

CW-2B 900 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B900R0JE12 CW02B900R0JE12 70P7788
Product Name Wirewound Resistors Res Wirewound 900 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 900 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers