Vishay Precision Group Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2700JS70

Description
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2700JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2700JS70
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2700JS70
Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.27 Ohm, 5% Vishay - 43C8946 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.27 Ohm, 5% Vishay
43C8946
Cw, 0.562 X 0.188, 0.27 Ohm, 5% Vishay 43C8946
CW, 0.562 x 0.188", 0.27 Ohm, 5%

CW, 0.562 x 0.188", 0.27 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2700JS70 43C8946
Product Name Res Wirewound 270m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.27 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details