Vishay Precision Group Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2500KE12

Description
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR2500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR2500KE12
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2500KE12
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR2500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR2500KE12
Wirewound Resistors 3110-CW02BR2500KE12
CW-2B .25 10% E12 e3

CW-2B .25 10% E12 e3

Supplier's Site Datasheet
Cw-2B .25 10% E12 E3 Vishay - 70P5845 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .25 10% E12 E3 Vishay
70P5845
Cw-2B .25 10% E12 E3 Vishay 70P5845
CW-2B .25 10% e12 E3

CW-2B .25 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR2500KE12 3110-CW02BR2500KE12 70P5845
Product Name Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B .25 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A9K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details