Vishay Precision Group Wirewound Resistors CW02B9R090JS73

Description
CW-2B 9.09 5% S73
Request a Quote Datasheet
Description
CW-2B 9.09 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B9R090JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B9R090JS73
Wirewound Resistors 3110-CW02B9R090JS73
CW-2B 9.09 5% S73

CW-2B 9.09 5% S73

Supplier's Site Datasheet
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B9R090JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B9R090JS73
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R090JS73
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay - 43C9580 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay
43C9580
Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay 43C9580
CW, 0.562 x 0.188", 9.09 Ohm, 5%

CW, 0.562 x 0.188", 9.09 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B9R090JS73 CW02B9R090JS73 43C9580
Product Name Wirewound Resistors Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 9.09 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers