Vishay Precision Group Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900KE7013

Description
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3900KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3900KE7013
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900KE7013
Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .39 10% E70 E3 Vishay - 70P5911 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .39 10% E70 E3 Vishay
70P5911
Cw-2B-13 .39 10% E70 E3 Vishay 70P5911
CW-2B-13 .39 10% E70 e3

CW-2B-13 .39 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3900KE7013 70P5911
Product Name Res Wirewound 390m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .39 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details