Vishay Precision Group Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2400JE70

Description
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2400JE70
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2400JE70
Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .24 5% E70 E3 Vishay - 70P5835 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .24 5% E70 E3 Vishay
70P5835
Cw-2B .24 5% E70 E3 Vishay 70P5835
CW-2B .24 5% E70 e3

CW-2B .24 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2400JE70 70P5835
Product Name Res Wirewound 240m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .24 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details