Vishay Precision Group Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1200KE7013

Description
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1200KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1200KE7013
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1200KE7013
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .12 10% E70 E3 Vishay - 70P5754 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .12 10% E70 E3 Vishay
70P5754
Cw-2B-13 .12 10% E70 E3 Vishay 70P5754
CW-2B-13 .12 10% E70 e3

CW-2B-13 .12 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1200KE7013 70P5754
Product Name Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .12 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers