Vishay Precision Group Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4400JE1213

Description
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR4400JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR4400JE1213
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4400JE1213
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .44 5% E12 E3 Vishay - 70P5929 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .44 5% E12 E3 Vishay
70P5929
Cw-2B-13 .44 5% E12 E3 Vishay 70P5929
CW-2B-13 .44 5% e12 E3

CW-2B-13 .44 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4400JE1213 70P5929
Product Name Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .44 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details