Vishay Precision Group Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900JE70

Description
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3900JE70
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3900JE70
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .39 5% E70 E3 Vishay - 70P5905 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .39 5% E70 E3 Vishay
70P5905
Cw-2B .39 5% E70 E3 Vishay 70P5905
CW-2B .39 5% E70 e3

CW-2B .39 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3900JE70 70P5905
Product Name Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .39 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details