Vishay Precision Group Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3500KE12

Description
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3500KE12
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3500KE12
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR3500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3500KE12
Wirewound Resistors 3110-CW02BR3500KE12
CW-2B .35 10% E12 e3

CW-2B .35 10% E12 e3

Supplier's Site Datasheet
Cw-2B .35 10% E12 E3 Vishay - 70P5898 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .35 10% E12 E3 Vishay
70P5898
Cw-2B .35 10% E12 E3 Vishay 70P5898
CW-2B .35 10% e12 E3

CW-2B .35 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR3500KE12 3110-CW02BR3500KE12 70P5898
Product Name Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B .35 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details