Vishay Precision Group Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3300KS70

Description
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3300KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3300KS70
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3300KS70
Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR3300KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3300KS70
Wirewound Resistors 3110-CW02BR3300KS70
CW-2B .33 10% S70

CW-2B .33 10% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.33 Ohm, 10% Vishay - 43C8968 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.33 Ohm, 10% Vishay
43C8968
Cw, 0.562 X 0.188, 0.33 Ohm, 10% Vishay 43C8968
CW, 0.562 x 0.188", 0.33 Ohm, 10%

CW, 0.562 x 0.188", 0.33 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR3300KS70 3110-CW02BR3300KS70 43C8968
Product Name Res Wirewound 330m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 0.33 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details