Vishay Precision Group Wirewound Resistors CW02BR1100KE12

Description
CW-2B .11 10% E12 e3
Request a Quote Datasheet
Description
CW-2B .11 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR1100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1100KE12
Wirewound Resistors 3110-CW02BR1100KE12
CW-2B .11 10% E12 e3

CW-2B .11 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1100KE12
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1100KE12
Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .11 10% E12 E3 Vishay - 70P5743 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .11 10% E12 E3 Vishay
70P5743
Cw-2B .11 10% E12 E3 Vishay 70P5743
CW-2B .11 10% e12 E3

CW-2B .11 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR1100KE12 CW02BR1100KE12 70P5743
Product Name Wirewound Resistors Res Wirewound 110m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .11 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details