Vishay Precision Group Wirewound Resistors CW02BR3000KB12

Description
CW-2B .3 10% B12
Request a Quote Datasheet
Description
CW-2B .3 10% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR3000KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3000KB12
Wirewound Resistors 3110-CW02BR3000KB12
CW-2B .3 10% B12

CW-2B .3 10% B12

Supplier's Site Datasheet
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3000KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3000KB12
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3000KB12
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay - 43C8958 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay
43C8958
Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay 43C8958
CW, 0.562 x 0.188", 0.3 Ohm, 10%

CW, 0.562 x 0.188", 0.3 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR3000KB12 CW02BR3000KB12 43C8958
Product Name Wirewound Resistors Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 0.3 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers