Vishay Precision Group Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3900JE12

Description
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3900JE12
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3900JE12
Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .39 5% E12 E3 Vishay - 70P5903 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .39 5% E12 E3 Vishay
70P5903
Cw-2B .39 5% E12 E3 Vishay 70P5903
CW-2B .39 5% e12 E3

CW-2B .39 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3900JE12 70P5903
Product Name Res Wirewound 390m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .39 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details