Vishay Precision Group Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3000HS70

Description
Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3000HS70
Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3000HS70
Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .3 3% S70 Vishay - 23M4129 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .3 3% S70 Vishay
23M4129
Cw-2B .3 3% S70 Vishay 23M4129
CW-2B .3 3% S70

CW-2B .3 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3000HS70 23M4129
Product Name Res Wirewound 300m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .3 3% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details