Vishay Precision Group Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2200KS73

Description
Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2200KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2200KS73
Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2200KS73
Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR2200KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR2200KS73
Wirewound Resistors 3110-CW02BR2200KS73
CW-2B .22 10% S73

CW-2B .22 10% S73

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.22 Ohm, 10% Vishay - 43C8932 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.22 Ohm, 10% Vishay
43C8932
Cw, 0.562 X 0.188, 0.22 Ohm, 10% Vishay 43C8932
CW, 0.562 x 0.188", 0.22 Ohm, 10%

CW, 0.562 x 0.188", 0.22 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR2200KS73 3110-CW02BR2200KS73 43C8932
Product Name Res Wirewound 220m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 0.22 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers