Vishay Intertechnology, Inc. Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole CW02B8R200JS5113

Description
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole - CW02B8R200JS5113 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole
CW02B8R200JS5113
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole CW02B8R200JS5113
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02B8R200JS5113
Product Name Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details