Vishay Precision Group Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000KS73

Description
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1000KS73
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000KS73
Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR1000KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1000KS73
Wirewound Resistors 3110-CW02BR1000KS73
CW-2B .1 10% S73

CW-2B .1 10% S73

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.1 Ohm, 10% Vishay - 43C8901 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.1 Ohm, 10% Vishay
43C8901
Cw, 0.562 X 0.188, 0.1 Ohm, 10% Vishay 43C8901
CW, 0.562 x 0.188", 0.1 Ohm, 10%

CW, 0.562 x 0.188", 0.1 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR1000KS73 3110-CW02BR1000KS73 43C8901
Product Name Res Wirewound 100m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 0.1 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details