Vishay Precision Group Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3000KE12

Description
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3000KE12
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3000KE12
Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR3000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3000KE12
Wirewound Resistors 3110-CW02BR3000KE12
CW-2B .3 10% E12 e3

CW-2B .3 10% E12 e3

Supplier's Site Datasheet
Cw-2B .3 10% E12 E3 Vishay - 70P5867 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .3 10% E12 E3 Vishay
70P5867
Cw-2B .3 10% E12 E3 Vishay 70P5867
CW-2B .3 10% E12 e3

CW-2B .3 10% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR3000KE12 3110-CW02BR3000KE12 70P5867
Product Name Res Wirewound 300m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B .3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers