Vishay Precision Group Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3160JE7013

Description
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3160JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3160JE7013
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3160JE7013
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .316 5% E70 E3 Vishay - 70P5882 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .316 5% E70 E3 Vishay
70P5882
Cw-2B-13 .316 5% E70 E3 Vishay 70P5882
CW-2B-13 .316 5% E70 e3

CW-2B-13 .316 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3160JE7013 70P5882
Product Name Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .316 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers