Vishay Precision Group Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1300KE7013

Description
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1300KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1300KE7013
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1300KE7013
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .13 10% E70 E3 Vishay - 70P5770 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .13 10% E70 E3 Vishay
70P5770
Cw-2B-13 .13 10% E70 E3 Vishay 70P5770
CW-2B-13 .13 10% E70 e3

CW-2B-13 .13 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1300KE7013 70P5770
Product Name Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .13 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details