Vishay Precision Group Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1200KE1213

Description
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1200KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1200KE1213
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1200KE1213
Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .12 10% E12 E3 Vishay - 70P5752 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .12 10% E12 E3 Vishay
70P5752
Cw-2B-13 .12 10% E12 E3 Vishay 70P5752
CW-2B-13 .12 10% e12 E3

CW-2B-13 .12 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1200KE1213 70P5752
Product Name Res Wirewound 120m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .12 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers