Vishay Precision Group Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1500KE70

Description
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1500KE70
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1500KE70
Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR1500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1500KE70
Wirewound Resistors 3110-CW02BR1500KE70
CW-2B .15 10% E70 e3

CW-2B .15 10% E70 e3

Supplier's Site Datasheet
Cw-2B .15 10% E70 E3 Vishay - 70P5784 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .15 10% E70 E3 Vishay
70P5784
Cw-2B .15 10% E70 E3 Vishay 70P5784
CW-2B .15 10% E70 e3

CW-2B .15 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR1500KE70 3110-CW02BR1500KE70 70P5784
Product Name Res Wirewound 150m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B .15 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details