Vishay Precision Group Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1500JB12

Description
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1500JB12
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1500JB12
Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay - 43C8911 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay
43C8911
Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay 43C8911
CW, 0.562 x 0.188", 0.15 Ohm, 5%

CW, 0.562 x 0.188", 0.15 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1500JB12 43C8911
Product Name Res Wirewound 150m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 0.15 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers