Vishay Precision Group Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2500HB12

Description
Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR2500HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR2500HB12
Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2500HB12
Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .25 3% B12 Vishay - 70P5841 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .25 3% B12 Vishay
70P5841
Cw-2B .25 3% B12 Vishay 70P5841
CW-2B .25 3% B12

CW-2B .25 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2500HB12 70P5841
Product Name Res Wirewound 250m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .25 3% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers