Vishay Precision Group Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1400JE1213

Description
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1400JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1400JE1213
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1400JE1213
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .14 5% E12 E3 Vishay - 70P5772 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .14 5% E12 E3 Vishay
70P5772
Cw-2B-13 .14 5% E12 E3 Vishay 70P5772
CW-2B-13 .14 5% e12 E3

CW-2B-13 .14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1400JE1213 70P5772
Product Name Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .14 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers