Vishay Precision Group Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000HS70

Description
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1000HS70
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000HS70
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay - 43C8894 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay
43C8894
Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay 43C8894
CW, 0.562 x 0.188", 0.1 Ohm, 3%

CW, 0.562 x 0.188", 0.1 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1000HS70 43C8894
Product Name Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers