CW-2B .12 10% S70
Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02BR1200KS70 | CW02BR1200KS70 |
| Product Name | Wirewound Resistors | Res Wirewound 120m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 0.1200 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |
| Technology / Construction | Wirewound |