Vishay Precision Group Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1100JS70

Description
Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1100JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1100JS70
Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1100JS70
Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.11 Ohm, 5% Vishay - 43C8903 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.11 Ohm, 5% Vishay
43C8903
Cw, 0.562 X 0.188, 0.11 Ohm, 5% Vishay 43C8903
CW, 0.562 x 0.188", 0.11 Ohm, 5%

CW, 0.562 x 0.188", 0.11 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1100JS70 43C8903
Product Name Res Wirewound 110m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.11 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details