Vishay Intertechnology, Inc. Wirewound Resistors CW02B910R0JE12

Description
CW-2B 910 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 910 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B910R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B910R0JE12
Wirewound Resistors 3110-CW02B910R0JE12
CW-2B 910 5% E12 e3

CW-2B 910 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B910R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B910R0JE12
Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B910R0JE12
Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B910R0JE12 CW02B910R0JE12
Product Name Wirewound Resistors Res Wirewound 910 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 910 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details