Vishay Precision Group Wirewound Resistors - CW02BR3000JE12

Description
Wirewound Resistors - Through Hole 3watts 0.3ohms 10% Rated to 3.75watts
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 0.3ohms 10% Rated to 3.75watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW02BR3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW02BR3000JE12
Wirewound Resistors - CW02BR3000JE12
Wirewound Resistors - Through Hole 3watts 0.3ohms 10% Rated to 3.75watts

Wirewound Resistors - Through Hole 3watts 0.3ohms 10% Rated to 3.75watts

Supplier's Site
Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Vishay - 41K8956 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Vishay
41K8956
Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Vishay 41K8956
WIREWOUND RESISTOR, 0.3 OHM, 3W, 5%; Resistance:0.3ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 3W, 5%; Resistance:0.3ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3000JE12 41K8956
Product Name Wirewound Resistors - Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details