Vishay Precision Group Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3600JE12

Description
Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3600JE12
Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3600JE12
Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .36 5% E12 E3 Vishay - 70P5902 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .36 5% E12 E3 Vishay
70P5902
Cw-2B .36 5% E12 E3 Vishay 70P5902
CW-2B .36 5% e12 E3

CW-2B .36 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3600JE12 70P5902
Product Name Res Wirewound 360m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .36 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details