Vishay Precision Group Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000HS73

Description
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1000HS73
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000HS73
Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay - 43C8895 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay
43C8895
Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay 43C8895
CW, 0.562 x 0.188", 0.1 Ohm, 3%

CW, 0.562 x 0.188", 0.1 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1000HS73 43C8895
Product Name Res Wirewound 100m Ohm 3% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.1 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625963-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers