Vishay Precision Group Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3100KE7013

Description
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3100KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3100KE7013
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3100KE7013
Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .31 10% E70 E3 Vishay - 70P5878 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .31 10% E70 E3 Vishay
70P5878
Cw-2B-13 .31 10% E70 E3 Vishay 70P5878
CW-2B-13 .31 10% E70 e3

CW-2B-13 .31 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3100KE7013 70P5878
Product Name Res Wirewound 310m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .31 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details