ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
329
330
331
332
333
334
335
336
337
338
339
340
341
350
360
370
380
390
400
450
500
550
600
650
700
1000
1500
1578
| Product Name | Notes |
|---|---|
| 3.75W,1,5%,BULK | |
| 3.75W,1,5%,T/R | |
| 3.75W,150,5%,T/R | |
| 3.75W,15K,5%,T/R | |
| 3.75W,180,5%,T/R | |
| 3.75W,1K,5%,BULK | |
| 3.75W,1K,5%,T/R | |
| CW02B125R0JE70 | |
| CW02B12K50JE70 | |
| CW02B150R0JE70 | |
| CW02B15K00JE12 | |
| CW02B15K00JE73 | |
| CW02B18R00JE73 | |
| CW02B18R00JS73 | |
| CW02B1K100JE70 | |
| CW02B1K250JS73 | |
| CW02B1K500JE70 | |
| CW02B1K600JE70 | |
| CW02B1R000JE70 | |
| RES 1.1Kohm 5% 3.75W SILICONE W | |
| RES 1.2Kohm 5% 3.75W SILICONE W | |
| RES 1.5Kohm 5% 3.75W SILICONE W | |
| RES 1.8Kohm 5% 3.75W SILICONE W | |
| RES 12.5Kohm 5% 3.75W SILICONE | |
| RES 125ohm 5% 3.75W SILICONE WW | |
| RES 12ohm 5% 3.75W SILICONE WW | |
| RES 150ohm 5% 3.75W SILICONE WW | |
| RES 15Kohm 5% 3.75W SILICONE WW | |
| RES 180ohm 3.75W 5% WW AXIAL | |
| RES 180ohm 5% 3.75W SILICONE WW | |
| RES 18ohm 5% 3.75W SILICONE WW | |
| RES 1Kohm 5% 3.75W SILICONE WW | |
| RES 1ohm 5% 3.75W SILICONE WW | |
| Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.32K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.32K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.32K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.32K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.32K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.47K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.47K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.55K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.55K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.55K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.55K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.62K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.62K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.75K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.75K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.75K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.75K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.75K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12.5K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 125 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 125 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 13 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 130 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 133 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 133 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 133 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 133 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 13K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.1 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.1 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 141 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 141 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 141 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 141 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 141 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 147 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 147 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 147 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 147 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 147 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 147 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 15.6 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15.6 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15.6 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 150 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 150 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 15K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 15K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.5 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 165 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 165 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 165 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 169 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 169 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 174 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 180 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 182 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 182 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 190 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 190 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 190 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 190 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 190 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 190 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | |
| Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R | |
| Vishay/DaleWirewound Resistors - Through Hole 3watts 18ohms 5% Rated to 3.75watts Learn More | |
| Wirewound Resistors - Through Hole 15ohms 3% Learn More | |
| Wirewound Resistors - Through Hole 1ohms 3% 3watts Learn More | |
| Wirewound Resistors - Through Hole 3watts 12ohms 5% Rated to 3.75watts | |
| Wirewound Resistors - Through Hole 3watts 15Kohms 5% Rated to 3.75watts Learn More | |
| Wirewound Resistors - Through Hole 3watts 18ohms 5% Rated to 3.75watts | |
| Wirewound Resistors - Through Hole 3watts 1ohms 5% Rated to 3.75watts Learn More | |
| Wirewound Resistors 3watts 1.25Kohms 5% Rated to 3.75watts | |
| Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts | |
| Wirewound Resistors 3watts 1.8Kohms 5% Rated to 3.75watts | |
| Wirewound Resistors 3watts 12.5Kohms 5% Rated to 3.75watts | |
| Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts | |
| Wirewound ResistorSeries:CW; Resistance:1.1kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... | |
| Wirewound ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... | |
| Wirewound ResistorSeries:CW; Resistance:1.2kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... | |
| Wirewound ResistorSeries:CW; Resistance:1.2kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:1.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:1.6kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... | |
| Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... | |
| Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:180ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:18ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/- 5%; Power Rating:5.5W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati... | |
| Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... | |
| Wirewound ResistorsSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... |
| << Prev | Next >> |