Vishay Precision Group Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4300KB12

Description
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR4300KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR4300KB12
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4300KB12
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR4300KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR4300KB12
Wirewound Resistors 3110-CW02BR4300KB12
CW-2B .43 10% B12

CW-2B .43 10% B12

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay - 43C8975 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay
43C8975
Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay 43C8975
CW, 0.562 x 0.188", 0.43 Ohm, 10%

CW, 0.562 x 0.188", 0.43 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR4300KB12 3110-CW02BR4300KB12 43C8975
Product Name Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details